The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil with a power consumption of 15.6 W, an operate time of 10 ms, and a release time of 10 ms. The relay has a sealed enclosure with a metal bracket (C3 mounting), tin-plated terminals, and is RoHS compliant. Operating temperature ranges from -40°C to 125°C, and storage temperature from -40°C to 155°C. The contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. The physical dimensions are 26.00 mm × 26.00 mm × 17.90 mm with quick connect or PCB pin mounting options. Weight is 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-24S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |