The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and SPDT (1Form C) contacts rated for 40 A at 14 VDC or 20 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC. It features an integrated diode for coil suppression, a sealed enclosure, and a metal bracket with weatherproof case. The relay operates on 24 VDC with a coil power of 15.6 W, has an operate time of 10 ms, and a release time of 10 ms. It is certified for operation from -40°C to 125°C and meets RoHS compliance. The physical dimensions are 26.00 mm x 26.00 mm x 17.90 mm, and it weighs 31.0 g. Termination is via tin-plated terminals, with solderability to 260°C for 5 seconds.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |