The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 560 W. It uses AgSnO2 contact material and offers a resistor parallel component option. The relay has a mounting style with a weatherproof case and metal bracket (C3), a 24 VDC coil rated at 15.6 W, and operates from -40°C to 125°C. It includes tin-plated terminals and is RoHS compliant. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm for the plug-in version. Mechanical life is 10^7 operations; electrical life is 10^5 operations under rated load.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |