Picker Components Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12V, SPDT, Diode PC792A-1C-C3-12S-DNX

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12V, SPDT, Diode - 74633 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12V, SPDT, Diode
74633
Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12V, SPDT, Diode 74633
Not Certified for Ignition Protection Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT Voltage Rating: 12V NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (5) 1/4" blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A

Not Certified for Ignition Protection

  • Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT
  • Voltage Rating: 12V
  • NO Current Rating: 40A
  • NC Current Rating: 30A
  • Terminal Type: (5) 1/4" blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Plastic mounting bracket included
  • Contact switching capacity up to 120A
Supplier's Site
Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12VDC, SPDT, Diode, Ignition Protected - 75633 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12VDC, SPDT, Diode, Ignition Protected
75633
Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12VDC, SPDT, Diode, Ignition Protected 75633
Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT Voltage Rating: 12VDC NO Current Rating: 40A NC Current Rating: 30A Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminal Type: (5) 1/4 blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Lead free and RoHS compliant
  • Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT
  • Voltage Rating: 12VDC
  • NO Current Rating: 40A
  • NC Current Rating: 30A
  • Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • Terminal Type: (5) 1/4 blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Plastic mounting bracket included
  • Contact switching capacity up to 120A
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74633
Product Name Picker PC792A-1C-C3-12S-DNX 40A Mini ISO Relay, 12V, SPDT, Diode
Mounting Bracket (Flange) Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G5RL-U1A - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Type 38.52 - Relay Interface Module - 385270240050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, cRUus, CSA, RINA, ukca
View Details
Smart Power Relay - MM9250 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
DC Power 0.1000 watts
View Details