Picker Components Automotive Relays PC792A-1C-C3-12C1.9-RN-X

Description
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and a 75 VDC switching voltage. It has a SPDT (1C) contact form, a 12 VDC coil, and 1.9 W coil power consumption. The part includes a 680 Ω resistor for coil suppression and tin-plated terminals. It is housed in a weatherproof case with a metal bracket (C3) and is sealed. The relay operates from -40°C to 125°C and measures 26.00 mm × 24.50 mm × 17.90 mm. It meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The contact material is AgSnO₂. Socket compatibility is supported with RS2415.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and a 75 VDC switching voltage. It has a SPDT (1C) contact form, a 12 VDC coil, and 1.9 W coil power consumption. The part includes a 680 Ω resistor for coil suppression and tin-plated terminals. It is housed in a weatherproof case with a metal bracket (C3) and is sealed. The relay operates from -40°C to 125°C and measures 26.00 mm × 24.50 mm × 17.90 mm. It meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The contact material is AgSnO₂. Socket compatibility is supported with RS2415.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1C-C3-12C1.9-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers