The PC792A is an automotive plug-in or PCB mini ISO relay designed for switching high-current loads up to 40 A at 75 VDC with a contact form of SPDT (1C). It is mounted using a metal bracket (C2) and features a 6 VDC coil with a power consumption of 1.6 W, tin-plated terminals, and a sealed enclosure. The relay operates within a temperature range of -40°C to 125°C, has a dielectric strength of 750 Vrms between coil and contacts, and meets a solderability standard of 260°C for 5 seconds. Mechanical life is rated at 1 × 10⁷ operations and electrical life at 1 × 10⁵ operations at rated load. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-6S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |