The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT contact form (1C), and a metal bracket mounting (C2). It operates at 6 VDC with a coil power of 1.6 W, includes a reverse diode (1N4005), and has tin-plated terminals. The relay is sealed, with an operating temperature range of -40°C to 125°C, a dielectric strength of 750 Vrms between coil and contacts, and a mechanical life of 1 × 10⁷ operations. Its dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and it weighs 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-6S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |