The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A continuous current at 14 VDC resistive load and 75 VDC maximum switching voltage. It is available in SPDT (1C) contact form, with a metal bracket (C2) mounting option, 6 VDC coil voltage, and 1.9 W coil power. The relay includes a 680 Ω resistor across the coil and tin-plated terminals. It operates from -40°C to 125°C and features a sealed enclosure (S). The unit measures 26.00 mm x 24.50 mm x 17.90 mm with PCB pins. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-6C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |