Picker Components Automotive Relays PC792A-1C-C2-48S1.9-N-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive relay with a SPDT (1 Form C) contact configuration, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 1.9 W coil operating at 48 VDC, a metal bracket mounting style, and a sealed enclosure. The relay has an operating temperature range of -40°C to 125°C, terminals plated with tin, and meets solderability standards of 260°C for 5 seconds. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 31.0 g. Contact material is AgSnO2, and contact resistance is 30 mΩ max. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive loads.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive relay with a SPDT (1 Form C) contact configuration, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 1.9 W coil operating at 48 VDC, a metal bracket mounting style, and a sealed enclosure. The relay has an operating temperature range of -40°C to 125°C, terminals plated with tin, and meets solderability standards of 260°C for 5 seconds. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 31.0 g. Contact material is AgSnO2, and contact resistance is 30 mΩ max. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive loads.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1C-C2-48S1.9-N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290240020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.0644N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details