Picker Components Automotive Relays PC792A-1C-C2-48C-DN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1C-C2-48C-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2868571 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Safety Relays - 56.OA03.0671C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers