The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. The relay has a metal bracket mounting style (C2), a 24 VDC coil requiring 1.9 W power, a reverse diode (1N4005), and sealed enclosure (S1). It operates from -40°C to 125°C, with a coil resistance of 360 Ω, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. Operate and release times are both ≤10 ms. The contact material is AgSnO₂. Physical dimensions are 26.0 mm × 26.0 mm × 17.9 mm for the plug-in version. Weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-24S1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |