The PC792A is an automotive plug-in or PCB mini ISO relay with a single-pole double-throw (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It features a 24 VDC coil with 2.4 W power consumption, a built-in 680 Ω resistor for coil suppression, and tin-plated terminals. The relay is secured with a metal bracket (C2), has a sealed enclosure (S), and operates from -40°C to 125°C with a storage range to 155°C. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations, and it meets 750 Vrms dielectric strength between coil and contacts. Dimensions are 26.0 × 26.0 × 17.9 mm for the plug-in version with quick connect terminals, and 26.0 × 26.0 × 16.8 mm for PCB pin mounting. Weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-24S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |