The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT contact form (1C), designed for switching up to 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil power of 1.9 W at 12 VDC. It features a metal bracket mounting style (C2), a sealed enclosure (S), a parallel resistor (R) for coil suppression, and tin-plated terminals (N). The relay meets RoHS compliance (X) and operates from -40°C to 125°C with a storage temperature range of -40°C to 155°C. Contact material is AgSnO₂, initial contact resistance is 30 mΩ max, and mechanical life is 1 × 10⁷ operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with PCB pins or quick connect terminals.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-12S1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |