Automotive plug-in/PCB mini ISO relay with SPDT contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 1.9 W coil operating at 12 VDC, metal bracket mounting, tin-plated terminals, and a dust cover enclosure. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm. Operating temperature range is -40°C to 125°C, with a storage temperature up to 155°C. Contact material is AgSnO₂, with initial contact resistance ≤ 30 mΩ. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Dielectric strength is 750 Vrms between coil and contacts, and 500 Vrms between contacts. Weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-12C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |