The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40A continuous current at 14VDC resistive load and 75VDC maximum switching voltage. It features a 1.9W coil, a 6VDC coil voltage, and an integrated 680Ω resistor for coil suppression. The relay has a plastic bracket mounting (C1), tin-plated terminals, and a sealed enclosure. It operates from -40°C to 125°C, with a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm, and it weighs 31.0g. RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-6C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |