The PC792A series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous carrying current, SPDT (1C) contact form, and a plastic bracket mounting style. It supports coil voltages of 6 VDC, 9 VDC, 12 VDC, 24 VDC, and 48 VDC, with a 1.6 W coil power rating for the 6 VDC variant. The relay features an integrated 680 Ω resistor for coil suppression and tin-plated terminals. It operates over a temperature range of -40°C to 125°C, has a maximum switching voltage of 75 VDC, and a contact material of AgSnO₂. The relay measures 26.00 mm in length and width, with a height of 17.90 mm. It is RoHS compliant and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive loads.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-6C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |