The PC792A is an automotive relay with a SPDT (1C) contact form rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC. It features a reverse diode (1N4005) and a 1.9W coil rated for 48VDC, mounted on a plastic bracket (C1). The relay has a sealed enclosure, tin-plated terminals, and operates within a temperature range of -40°C to 125°C. It measures 26.00 mm in length and width, with a height of 17.90 mm, and weighs 31.0g.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-48C1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |