The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of SPDT (1C), designed for high-current switching applications. It supports 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and a coil power of 31.2W at 48VDC. The relay features an integrated diode for coil suppression and tin-plated terminals. It is mounted with a plastic bracket (C1) and sealed for environmental protection. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm, with an operating temperature range of -40°C to 125°C. Mechanical life is rated at 1 x 10^7 operations and electrical life at 1 x 10^5 operations. Weight is 31.0g, and it complies with RoHS standards.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-48C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |