The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It uses AgSnO2 contact material and has an insulation resistance of 100 MΩ min at 500 VDC. The relay operates at 48 VDC coil voltage with a coil power of 31.2 W, has a must-operate voltage of 31.2 VDC, and a must-release voltage of 4.8 VDC, with operate and release times of ≤10 ms. It is enclosed in a plastic bracket (C1) with a reverse diode (D1) and tin-plated terminals (N), and meets an operating temperature range of -40°C to 125°C. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm with PCB pins.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-48C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |