The PC792A is an automotive plug-in/PCB mini ISO relay with a 40 A continuous current rating and a SPDT (1C) contact form. It is mounted using a plastic bracket (C1) and has a 24 VDC coil with a 15.6 W power consumption, a 1.6 W coil power, and a parallel 680 Ω resistor for coil suppression. The relay features tin-plated terminals, a sealed enclosure, and is RoHS compliant. It operates from -40°C to 125°C, has a dielectric strength of 750 Vrms between coil and contacts, and meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The physical dimensions are 26.00 mm × 24.50 mm × 17.90 mm with quick-connect or PCB pins.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |