Picker Components Picker PC792A-1C-C1-12S-N-X 40A Mini ISO Relay, 40A NO, 30A NC, 12VDC, SPDT PC792A-1C-C1-12S-N-X

Description
Not Certified for Ignition Protection Picker Components PC792A-1C-C1-12S-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Terminal Type: (5) 1/4" blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker Components PC792A-1C-C1-12S-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Terminal Type: (5) 1/4" blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792A-1C-C1-12S-N-X 40A Mini ISO Relay, 40A NO, 30A NC, 12VDC, SPDT - 74623 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792A-1C-C1-12S-N-X 40A Mini ISO Relay, 40A NO, 30A NC, 12VDC, SPDT
74623
Picker PC792A-1C-C1-12S-N-X 40A Mini ISO Relay, 40A NO, 30A NC, 12VDC, SPDT 74623
Not Certified for Ignition Protection Picker Components PC792A-1C-C1-12S-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Terminal Type: (5) 1/4" blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A

Not Certified for Ignition Protection

  • Picker Components PC792A-1C-C1-12S-N-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Terminal Type: (5) 1/4" blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Plastic mounting bracket included
  • Contact switching capacity up to 120A
Supplier's Site Datasheet
Automotive Relays 2500-PC792A-1C-C1-12S-N-X
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74623 2500-PC792A-1C-C1-12S-N-X
Product Name Picker PC792A-1C-C1-12S-N-X 40A Mini ISO Relay, 40A NO, 30A NC, 12VDC, SPDT Automotive Relays
Mounting Bracket (Flange) Mount;

Bracket Mount

Bracket (Flange) Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA22.1151 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Basic relay - 858-181 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers