The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It uses AgSnO2 contact material, has a coil power of 1.9 W at 12 VDC, and includes a built-in diode for coil suppression. The relay is mounted via a plastic bracket, features a sealed enclosure, and has tin-plated terminals. Operating temperature ranges from -40°C to 125°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. The relay complies with automotive reliability requirements for shock (147 m/s², 11 ms) and vibration (10-40 Hz, 1.5 mm double amplitude).
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-12C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |