The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and 560W switching power. It features a reverse diode (1N4005) and tin-plated terminals, mounted via a plastic bracket (C1). The coil operates at 12VDC with a power consumption of 1.6W, a pick-up voltage of 7.8VDC, and a release voltage of 1.2VDC. Operate and release times are both ≤10ms. The relay has an operating temperature range of -40°C to 125°C, a mechanical life of 1×10⁷ operations, and an electrical life of 1×10⁵ operations. Dimensions are 26.00mm × 24.50mm × 17.90mm. Contact material is AgSnO₂. Weight is 31.0g. Solderability meets 260°C for 5 seconds. The unit includes a dust cover and is RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |