The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT (1 Form C) contact form, and a 75 VDC maximum switching voltage. It is available in a sealed enclosure with tin-plated terminals and a 6 VDC coil, consuming 1.6 W. The relay has an operate time of 10 ms and a release time of 10 ms, with a coil pick-up voltage of 3.9 VDC and a release voltage of 0.6 VDC. It operates from -40°C to 125°C and stores from -40°C to 155°C. The contact material is AgSnO2, with an initial contact resistance of 30 mΩ max and insulation resistance of 100 MΩ min at 500 VDC. The package dimensions are 26.00 mm x 24.50 mm x 17.90 mm for the plug-in version, with a weight of 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-6S-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |