The PC792A series is an automotive plug-in or PCB miniature relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and contact material of AgSnO₂. It has a coil voltage of 6 VDC with a power consumption of 1.6 W, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. The relay features an integrated reverse diode (1N4005), sealed enclosure, and tin-plated terminals. Operating temperature ranges from -40°C to 125°C, with storage temperature up to 155°C. It measures 26.0 mm × 26.0 mm × 17.9 mm and weighs 31.0 g. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations, and it supports solderability at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-6S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |