The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It uses AgSnO2 contact material and has a coil power of 1.9 W at 48 VDC, with a coil resistance of 1440 Ω. The relay operates with a must-operate voltage of 31.2 VDC and a must-release voltage of 4.8 VDC, and has operate and release times of ≤10 ms. It is sealed, features tin-plated terminals, and meets RoHS compliance. The package measures 26.00 mm × 24.50 mm × 17.90 mm for quick-connect versions. Operating temperature ranges from -40°C to 125°C, and storage temperature from -40°C to 155°C. Shock resistance is 147 m/s² for 11 ms, and vibration resistance is 10-40 Hz at 1.5 mm double amplitude. Weight is 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-48C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |