The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 1.9 W coil for 48 VDC operation, an integrated diode for coil suppression, and tin-plated terminals. The relay has a mechanical life of 1 × 10· operations and an electrical life of 1 × 10µ operations. It operates from -40°C to 125°C and has a weight of 31.0 g. The device is available with plug-in or PCB pin mounting, and its dimensions are 26.00 mm × 24.50 mm × 17.90 mm. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-48C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |