The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (Form C) contact configuration, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil with a power consumption of 15.6 W, an operate time of 10 ms, and a release time of 10 ms. The relay is sealed, has tin-plated terminals, and meets RoHS compliance. The operating temperature range is -40°C to 125°C, with a storage temperature up to 155°C. The mounting style supports plug-in or PCB pin configurations, and its dimensions are 26.0 mm × 24.5 mm × 17.9 mm. Contact material is AgSnO₂, and the initial contact resistance is 30 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24S-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |