The PC792A is an automotive relay with a SPDT (1 Form C) contact configuration, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil consuming 1.9 W, an integrated diode for coil suppression, and tin-plated terminals. The relay is available in a plug-in mounting style with a plastic bracket and is sealed for environmental protection. It operates from -40°C to 125°C, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm with solderable PCB pins or quick-connect terminals. Contact material is AgSnO₂. The relay complies with RoHS requirements.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |