The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a SPDT (1 Form C) contact configuration, rated for 40A continuous current at 14VDC or 20A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and contact material of AgSnO₂. It has a coil voltage of 24VDC, coil power of 15.6W, operate time of ≤10ms, and release time of ≤10ms. The relay includes a 680Ω resistor for coil suppression, tin-plated terminals, and a sealed enclosure. It operates from -40°C to 125°C, measures 26.00mm × 16.80mm × 13.00mm for the plug-in version, and weighs 31.0g. Shocks up to 147m/s² and vibrations from 10-40Hz at 1.5mm amplitude are accommodated.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |