The PC792A is an automotive relay with a 40A continuous current rating, available in SPDT (1C) contact form, designed for plug-in or PCB mounting. It operates at 24VDC coil voltage with a coil power of 15.6W, features a reverse diode (1N4005), and has a tin-plated terminal finish. The relay supports switching up to 75VDC and has an operate and release time of 10ms, with an operating temperature range of -40°C to 125°C. Its dimensions are 26.00 mm in width and 17.90 mm in height, with a weight of 31.0g. The contact material is AgSnO₂, and it meets a dielectric strength of 750 Vrms between coil and contacts. The part is RoHS compliant and suitable for automated assembly.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |