The PC792A is an automotive relay with a SPDT (1 Form C) contact configuration, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 12 VDC coil with a power consumption of 1.9 W, a sealed enclosure, and tin-plated terminals. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It operates within a temperature range of -40°C to 125°C and is available in a plug-in mounting style with a weight of 31.0 g. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm for the plug-in version. Contact material is AgSnO₂, and it includes a parallel diode for coil suppression.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-12S1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |