The PC792A is an automotive relay with 40 A continuous current capacity, available in SPDT (1C) contact form, designed for plug-in or PCB mounting. It features a 12 VDC coil with 1.9 W power consumption, an integrated diode for coil suppression, and tin-plated terminals. The relay operates from -40°C to 125°C, withstands 750 Vrms between coil and contacts, and supports 560 W maximum switching power at 75 VDC. Dimensions are 26 mm × 26 mm × 17.9 mm for plug-in versions, with a weight of 31.0 g. Contact material is AgSnO₂, and it meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |