Picker Components Picker PC792A-1AA-C1-12S-NX 40A Mini ISO Relay, 12VDC, SPST PC792A-1AA-C1-12S-NX

Description
Not certified for Ignition Protection Picker Components PC792A-1AA-C1-12S-NX Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A with (2) #87 Terminals) Voltage Rating: 12VDC NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (5) 1/4" blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A
Request a Quote
Description
Not certified for Ignition Protection Picker Components PC792A-1AA-C1-12S-NX Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A with (2) #87 Terminals) Voltage Rating: 12VDC NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (5) 1/4" blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792A-1AA-C1-12S-NX 40A Mini ISO Relay, 12VDC, SPST - 74635 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792A-1AA-C1-12S-NX 40A Mini ISO Relay, 12VDC, SPST
74635
Picker PC792A-1AA-C1-12S-NX 40A Mini ISO Relay, 12VDC, SPST 74635
Not certified for Ignition Protection Picker Components PC792A-1AA-C1-12S-NX Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A with (2) #87 Terminals) Voltage Rating: 12VDC NO Current Rating: 40A NC Current Rating: 30A Terminal Type: (5) 1/4" blades Nickel plated terminals Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 120A

Not certified for Ignition Protection

  • Picker Components PC792A-1AA-C1-12S-NX Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPST (1A with (2) #87 Terminals)
  • Voltage Rating: 12VDC
  • NO Current Rating: 40A
  • NC Current Rating: 30A
  • Terminal Type: (5) 1/4" blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Plastic mounting bracket included
  • Contact switching capacity up to 120A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74635
Product Name Picker PC792A-1AA-C1-12S-NX 40A Mini ISO Relay, 12VDC, SPST
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA22S.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers