Picker Components Automotive Relays PC792A-1A-P-6S1.9-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792A-1A-P-6S1.9-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-P-6S1.9-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Timer Relays - 119807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details