The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a single-pole normally open (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a reverse diode (1N4005) for coil suppression and PCB pin termination. The relay has a 6 VDC coil with a power consumption of 1.6 W, an operate time of 10 ms, and a release time of 10 ms. It is sealed and operates within a temperature range of -40°C to 125°C. The physical dimensions are 26.00 mm x 26.00 mm x 17.90 mm for the PCB pin version, with a weight of 31.0 g. Contact material is AgSnO₂, and initial contact resistance is 30 mΩ maximum.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-6S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |