The PC792A is an automotive plug-in and PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It uses AgSnO2 contact material and has a 1.9 W coil power rating for 48 VDC operation. The relay features PCB pins with tin-plated terminals and a sealed enclosure. It operates from -40°C to 125°C, has a mechanical life of 1 × 10^7 operations, and an electrical life of 1 × 10^5 operations. Dimensions are 26 mm × 26 mm × 17.9 mm with PCB pins. The part is RoHS compliant and includes a diode for coil suppression as standard.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-48S1.9-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |