Picker Components Automotive Relays PC792A-1A-P-24S1.9-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive relay with a contact form of SPST NO (1A), designed for PCB mounting via pins, with a coil voltage of 24VDC and a coil power of 1.9W. It features an internal diode for coil suppression and is process sealed. The relay has a maximum continuous current rating of 40A at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC. It operates within a temperature range of -40°C to 125°C and meets dielectric strength specifications of 750 Vrms between coil and contacts. The contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. The physical dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and it weighs 31.0 g. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated loads.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive relay with a contact form of SPST NO (1A), designed for PCB mounting via pins, with a coil voltage of 24VDC and a coil power of 1.9W. It features an internal diode for coil suppression and is process sealed. The relay has a maximum continuous current rating of 40A at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC. It operates within a temperature range of -40°C to 125°C and meets dielectric strength specifications of 750 Vrms between coil and contacts. The contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. The physical dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and it weighs 31.0 g. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated loads.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-P-24S1.9-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.2433S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers