Picker Components Automotive Relays PC792A-1A-P-24C-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive relay designed for switch control applications, available in plug-in or PCB mounting styles with a compact form factor measuring 26.00 mm by 24.50 mm by 17.90 mm. It features a single-pole single-throw normally open (1A) contact form rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a contact material of AgSnO2. The relay has a 24 VDC coil with 1.6 W power consumption, operates in ±10% tolerance, and includes a parallel resistor (680 Ω) for coil suppression. It is sealed, uses tin-plated PCB pins, and meets operating temperature requirements from -40°C to 125°C with storage up to 155°C. Mechanical life is rated at 10⁷ operations and electrical life at 10⁵ operations under resistive loads.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive relay designed for switch control applications, available in plug-in or PCB mounting styles with a compact form factor measuring 26.00 mm by 24.50 mm by 17.90 mm. It features a single-pole single-throw normally open (1A) contact form rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a contact material of AgSnO2. The relay has a 24 VDC coil with 1.6 W power consumption, operates in ±10% tolerance, and includes a parallel resistor (680 Ω) for coil suppression. It is sealed, uses tin-plated PCB pins, and meets operating temperature requirements from -40°C to 125°C with storage up to 155°C. Mechanical life is rated at 10⁷ operations and electrical life at 10⁵ operations under resistive loads.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792A-1A-P-24C-R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-P-24C-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.1222S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relays Rohs Compliant Finder - 47Y8375 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Relay module - 788-607 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers