The PC792A is an automotive plug-in or PCB-mount miniature relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features an integrated diode for coil suppression, PCB pin terminals, and a sealed enclosure. The relay operates with a 24 VDC coil consuming 15.6 W, has a must-operate voltage of 15.6 VDC, and a must-release voltage of 2.4 VDC, with operate and release times of 10 ms each. It is rated for operation from -40°C to 125°C and storage up to 155°C. The part weighs 31.0 g and measures 26.0 mm × 26.0 mm × 17.9 mm. Contact material is AgSnO₂. The relay meets a dielectric strength of 750 Vrms between coil and contacts and has an insulation resistance of 100 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |