Picker Components Automotive Relays PC792A-1A-P-12S1.9-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mount mini ISO relay designed for high-current switching applications, with a contact rating of 40A continuous at 14VDC resistive load and a maximum switching voltage of 75VDC. It features a SPST-NO contact form, a 12VDC coil with 1.9W power consumption, a reverse diode (1N4005), and tin-plated PCB pins. The relay is sealed, operates from -40°C to 125°C, and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm for the PCB pin variant. Solderability complies with 260°C for 5 seconds, and terminal strength is 4N for PCB pins. The case is confirmed as sealed and PCB mounted per the ordering code.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mount mini ISO relay designed for high-current switching applications, with a contact rating of 40A continuous at 14VDC resistive load and a maximum switching voltage of 75VDC. It features a SPST-NO contact form, a 12VDC coil with 1.9W power consumption, a reverse diode (1N4005), and tin-plated PCB pins. The relay is sealed, operates from -40°C to 125°C, and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm for the PCB pin variant. Solderability complies with 260°C for 5 seconds, and terminal strength is 4N for PCB pins. The case is confirmed as sealed and PCB mounted per the ordering code.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-P-12S1.9-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA01.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-307/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers