The PC792A is an automotive relay with a 40 A continuous current rating and SPST NO (1A) contact form, available in PCB pin mounting with a 12 VDC coil. It has a sealed enclosure and RoHS compliance. The coil consumes 1.6 W, operates at 7.8 VDC minimum, and releases at 1.2 VDC maximum, with operate and release times of 10 ms each. Contacts are AgSnO₂, with 30 mΩ max initial resistance. Operating temperature is -40°C to 125°C, storage to 155°C. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm. Maximum switching voltage is 75 VDC, switching power 560 W. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ at rated load. Terminal strength is 4 N for PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-12S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |