The PC792A is an automotive plug-in/PCB mini ISO relay with a 40 A continuous current rating, SPST-NO contact form (1A), and PCB pin termination. It has a 12 VDC coil with a power consumption of 1.9 W, operates at -40°C to 125°C, and features an AgSnO2 contact material. The relay measures 26.00 mm in length and width, with a height of 17.90 mm, and weighs 31.0 g. Maximum switching voltage is 75 VDC, contact resistance is 30 mΩ max, and dielectric strength is 500 Vrms between contacts. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under resistive load. A dust cover is included.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-12C1.9-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |