The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a contact rating of 40 A continuous current at 14 VDC resistive load and a maximum switching voltage of 75 VDC. It features a SPST normally open contact form, AgSnO2 contact material, and a coil power of 1.6 W for the 6 VDC version. The relay includes a parallel resistor (680 Ω) and is sealed for environmental protection. It is mounted in a weatherproof case with a metal bracket (C3). Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 31.0 g. The operating temperature range is -40°C to 125°C, and the relay meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Terminal strength is 8 N for quick connect and 4 N for PCB pins.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-6S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |