The PC792A is an automotive relay with a SPST normally open contact, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and AgSnO₂ contacts. It has a 6 VDC coil consuming 1.6 W, a pick-up voltage of 3.9 VDC, and release voltage of 0.6 VDC. Operate and release times are ≤10 ms. The relay uses a metal bracket with sealed enclosure (C3) and tin-plated terminals. Operating temperature range is -40°C to 125°C, storage is -40°C to 155°C. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. Dielectric strength is 500 Vrms between contacts and 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Weight is 31.0 g. RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-6S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |