The PC792A series is an automotive relay with a contact rating of 40A at 14VDC resistive and 20A at 28VDC resistive, featuring a SPST NO (1A) contact form and max switching voltage of 75VDC. It has a coil power of 1.9W for the 6VDC variant, a diode suppression option, and a dust cover enclosure. The relay is mounted in a weatherproof case with metal bracket (C3), has tin-plated terminals, and operates from -40°C to 125°C. It meets a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts, with an initial contact resistance of 30 mΩ max. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm for the plug-in variant with PCB pins. Both mechanical and electrical life are rated at 1×10⁷ and 1×10⁵ operations respectively.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-6C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |