The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and a SPST NO (1A) contact form. It is mounted in a weatherproof case with a metal bracket (C3) and has a 48 VDC coil with a power consumption of 31.2 W. The relay is sealed (S), features tin-plated terminals (N), and is RoHS compliant (X). It operates within a temperature range of -40°C to 125°C, has a maximum switching voltage of 75 VDC, and a contact material of AgSnO₂. The coil operate time is 10 ms and release time is 10 ms. Physical dimensions are 26.00 mm × 26.00 mm × 17.90 mm, with a weight of 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-48S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |