The PC792A is an automotive plug-in or PCB miniature relay with a contact form of 1A SPST NO, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a 48 VDC coil with a power consumption of 31.2 W, an internal diode for coil suppression, and tin-plated terminals. The relay is mounted in a weatherproof case with a metal bracket (C3), has an operating temperature range of -40°C to 125°C, and meets an insulation resistance of 100 MΩ min at 500 VDC and dielectric strength of 750 Vrms between coil and contacts. Its dimensions are 26.00 mm × 24.50 mm × 17.90 mm, and it weighs 31.0 g. Operate and release times are ≤ 10 ms.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-48C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |