The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST N.O., rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W maximum switching power. It features a 24 VDC coil consuming 15.6 W, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC, operating in 10 ms and releasing in 10 ms. The relay is sealed with a weatherproof case and metal bracket, has tin-plated terminals, and operates from -40°C to 125°C with a storage range of -40°C to 155°C. Contact material is AgSnO₂. Its dimensions are 26.00 mm by 24.50 mm by 17.90 mm for the plug-in version, and it weighs 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-24S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |