The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a contact form of SPST-NO (1A), rated for 40 A continuous current at 14 VDC resistive load and 75 VDC maximum switching voltage. It features a 1.9 W coil operating at 12 VDC, a sealed enclosure (S), tin-plated terminals (N), and a metal bracket with weatherproof case (C3). The relay measures 26.0 mm in length, 24.5 mm in width, and 17.9 mm in height, weighs 31.0 g, and operates from -40°C to 125°C with a storage temperature range of -40°C to 155°C. Contact material is AgSnO2, with an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10· operations, and electrical life is 1 × 10⁵ operations. Operate and release times are both ≤ 10 ms.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-12S1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |